Molex RF Circulators and Isolators 0735912054

Description
SMSJ ISOLATOR/753-803 MHZ
Request a Quote Datasheet
Description
SMSJ ISOLATOR/753-803 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912054DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912054DKR-ND
RF Circulators and Isolators 900-0735912054DKR-ND
SMSJ ISOLATOR/753-803 MHZ

SMSJ ISOLATOR/753-803 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912054TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912054TR-ND
RF Circulators and Isolators 900-0735912054TR-ND
SMSJ ISOLATOR/753-803 MHZ

SMSJ ISOLATOR/753-803 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912054CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912054CT-ND
RF Circulators and Isolators 900-0735912054CT-ND
SMSJ ISOLATOR/753-803 MHZ

SMSJ ISOLATOR/753-803 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912054DKR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149B - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details