Molex RF Circulators and Isolators 0735912046

Description
SMSJ CIRCULATOR/2496-2690
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/2496-2690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912046DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912046DKR-ND
RF Circulators and Isolators 900-0735912046DKR-ND
SMSJ CIRCULATOR/2496-2690

SMSJ CIRCULATOR/2496-2690

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912046TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912046TR-ND
RF Circulators and Isolators 900-0735912046TR-ND
SMSJ CIRCULATOR/2496-2690

SMSJ CIRCULATOR/2496-2690

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912046CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912046CT-ND
RF Circulators and Isolators 900-0735912046CT-ND
SMSJ CIRCULATOR/2496-2690

SMSJ CIRCULATOR/2496-2690

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912046DKR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
500W High power Drop in Circulator 2 to 4GHz - UIYBDC5972A - UIY Inc.
Specs
Component Circulator
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details