Molex RF Circulators and Isolators 0735912045

Description
SMSJ CIRCULATOR/3400-3600
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912045TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912045TR-ND
RF Circulators and Isolators 900-0735912045TR-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912045DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912045DKR-ND
RF Circulators and Isolators 900-0735912045DKR-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912045CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912045CT-ND
RF Circulators and Isolators 900-0735912045CT-ND
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912045TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details