Molex RF Circulators and Isolators 0735912043

Description
SMSJ CIRCULATOR/3500-4100
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3500-4100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912043CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912043CT-ND
RF Circulators and Isolators 900-0735912043CT-ND
SMSJ CIRCULATOR/3500-4100

SMSJ CIRCULATOR/3500-4100

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912043TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912043TR-ND
RF Circulators and Isolators 900-0735912043TR-ND
SMSJ CIRCULATOR/3500-4100

SMSJ CIRCULATOR/3500-4100

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912043DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912043DKR-ND
RF Circulators and Isolators 900-0735912043DKR-ND
SMSJ CIRCULATOR/3500-4100

SMSJ CIRCULATOR/3500-4100

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912043CT-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details