Molex Circulators/Isolators 0735911646

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 0735911646 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
0735911646
Circulators/Isolators 0735911646
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735911646
Product Name Circulators/Isolators
Component Circulator
Package Size 0.275"" Diameter
Frequency Range: 3600 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details