2.4GHz, 5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.8GHz ~ 5.9GHz 3dBi, 4.6dBi SMT Male Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | WM5028-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ |
| Primary Frequency Range | 2400.0 to 5000.0 MHz |
| Gain | 3 to 4.6 dB |
Vertical