Product Features
KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage vessels. These are commonly used to indicate full and empty conditions for powdered and granular bulk materials. Any free-flowing material with a grain size up to 30 mm (~1.2 inches) and having a density within the limits of 19-144 lb/ft3 is suitable for use with the NMF. The NMF is a simple, pressure sensitive device with the material pressure transmitted to an internal mechanical switch via an elastomer or thin metal membrane. Operation is simple and very reliable if the material is not sharp-edged or not placed directly into the bulk fill stream. However, even these types of situations can often be accommodated by the use of simple mechanical shielding to protect the diaphragm.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Name | NMF - Level Switch for Bulk Media |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |