KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ATTD15R0F

Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ATTD15R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD15R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD15R0FTR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD15R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD15R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD15R0FDKR-ND
RES 15 OHM 1% 1/2W 0805

RES 15 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ATTD15R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ATTD15R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ATTD15R0FCT-ND
RES 15 OHM 1% 1/2W 0805

RES 15 OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 15R, 1%, 0.25W, 0805 Rohs Compliant Koa - 85AH4345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 0805 Rohs Compliant Koa
85AH4345
Res, 15R, 1%, 0.25W, 0805 Rohs Compliant Koa 85AH4345
RES, 15R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 15R, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - SG73P2ATTD15R0F - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SG73P2ATTD15R0F
Resistors - Chip Resistor - Surface Mount SG73P2ATTD15R0F
RES 15 OHM 1% 1/2W 0805

RES 15 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-SG73P2ATTD15R0FTR-ND 85AH4345 SG73P2ATTD15R0F
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.25W, 0805 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers