KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RS73F2ATTD1201B

Description
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RS73F2ATTD1201BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD1201BTR-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD1201BTR-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2ATTD1201BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD1201BCT-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD1201BCT-ND
RES 1.2K OHM 0.1% 1/4W 0805

RES 1.2K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RS73F2ATTD1201BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RS73F2ATTD1201BDKR-ND
Chip Resistor - Surface Mount 2019-RS73F2ATTD1201BDKR-ND
RES 1.2K OHM 0.1% 1/4W 0805

RES 1.2K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RS73F2ATTD1201B - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RS73F2ATTD1201B
Chip Resistor - Surface Mount RS73F2ATTD1201B
RES 1.2K OHM 0.1% 1/4W 0805

RES 1.2K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RS73F2ATTD1201BTR-ND RS73F2ATTD1201B
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers