The RN73H2BTTD3971D100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 3.97 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability under elevated temperatures. It is also moisture resistant due to a glass passivation layer and has been tested for sulfur resistance according to ASTM B 809-95. The RN73H series meets EU RoHS requirements and is AEC-Q200 qualified, ensuring its suitability for automotive applications. Engineers considering this resistor should note its endurance characteristics, including a OîR of ±0.1% after 3000 hours at 85°C, making it a reliable choice for long-term applications.
3.97 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 3.97K OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD3971D100TR-ND | RN73H2BTTD3971D100 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |