TE Connectivity Surface Mount Resistors 2176074-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 6.34K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 6.34K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176074-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176074-5
Surface Mount Resistors 2176074-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 6.34K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .23 MM  [.009 INCH ]
  • Product Length : .58 MM  [.023 INCH ]
  • Product Width : .29 MM  [.011 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : .5
  • Power Rating (WATT) : .0313
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 6.34K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0201
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 2176074-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2176074-5
Resistors 2176074-5
CPF 0201 6K34 0.5% 50PPM 1K RL

CPF 0201 6K34 0.5% 50PPM 1K RL

Buy Now
Chip Resistor - Surface Mount - 2176074-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2176074-5-ND
Chip Resistor - Surface Mount 2176074-5-ND
6.34 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

6.34 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
SMD 6.34KOHM 32W Resistor - 52-2176074-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.34KOHM 32W Resistor
52-2176074-5
SMD 6.34KOHM 32W Resistor 52-2176074-5
RES SMD 6.34KOHM 0.5% 1/32W 0201 Product overview: 2176074-5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.34KOHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.34KOHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2176074-5 can be used for catalog matching and distributor lookup.

RES SMD 6.34KOHM 0.5% 1/32W 0201 Product overview: 2176074-5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.34KOHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.34KOHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2176074-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959733-2176074-5
Resistors - Chip Resistor - Surface Mount 959733-2176074-5
Win Source Part Number: 959733-2176074-5 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 1,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thin Film Number of Terminations: 2 Resistance: 6.34 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm) Alternative Parts (Cross-Reference): RC0201DR-076K8L; ERJ-1GEF6341C; RC0201FR-076K34L; CRCW02016K34FNED; CRCW02016K34FKED; RK73H1HTTC6341FCPF02 01D6K34C1; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: CPF0201D6K34C1-ND,CP F0201D6K34C1 Base Product Number: 2176074

Win Source Part Number: 959733-2176074-5
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 1,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thin Film
Number of Terminations: 2
Resistance: 6.34 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm)
Alternative Parts (Cross-Reference): RC0201DR-076K8L; ERJ-1GEF6341C; RC0201FR-076K34L; CRCW02016K34FNED; CRCW02016K34FKED; RK73H1HTTC6341FCPF0201D6K34C1;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: CPF0201D6K34C1-ND,CPF0201D6K34C1
Base Product Number: 2176074

Buy Now Datasheet
Chip Resistor - Surface Mount - 2176074-5 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
2176074-5
Chip Resistor - Surface Mount 2176074-5
RES SMD 6.34KOHM 0.5% 1/32W 0201

RES SMD 6.34KOHM 0.5% 1/32W 0201

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2176074-5 2176074-5 2176074-5-ND 52-2176074-5 959733-2176074-5 2176074-5
Product Name Surface Mount Resistors Resistors Chip Resistor - Surface Mount SMD 6.34KOHM 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms 6340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1879222-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers