The RN73H2ATTD4813C25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 481 kΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.125W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is constructed with a thin metal film and includes a glass passivation layer for improved moisture resistance. Additionally, it meets EU RoHS requirements and has verified sulfur resistance according to ASTM B 809-95. Engineers considering this resistor should note its long-term reliability, with a OîR of ±0.1% after 3000 hours at 85°C, and its performance under various environmental conditions, including resistance to solder heat and rapid temperature changes.
481 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 481K OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD4813C25TR-ND | RN73H2ATTD4813C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |