TE Connectivity Resistors 1614920-1

Description
CPF0805 332K 0.1% 25PPM
Request a Quote Datasheet
Description
CPF0805 332K 0.1% 25PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - 1614920-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1614920-1
Resistors 1614920-1
CPF0805 332K 0.1% 25PPM

CPF0805 332K 0.1% 25PPM

Buy Now
Chip Resistor - Surface Mount - 1614920-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1614920-1-ND
Chip Resistor - Surface Mount 1614920-1-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1614920-1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
1614920-1
Chip Resistor - Surface Mount 1614920-1
RES SMD 332K OHM 0.1% 1/10W 0805

RES SMD 332K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1614920-1 1614920-1-ND 1614920-1
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details