The RN732BTTD6262B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 62.6 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. The operating temperature range for this resistor is -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The device is packaged in a 1206 size format, which is commonly used in various electronic applications. It is important to note that this product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications requiring precise resistance values and high reliability, keeping in mind the need for careful handling to avoid damage from static electricity and moisture.
62.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 62.6K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD6262B50TR-ND | RN732BTTD6262B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |