TE Connectivity Resistors 1614941-1

Description
CPF0805 5K11 0.1% 25PPM
Request a Quote Datasheet
Description
CPF0805 5K11 0.1% 25PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - 1614941-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1614941-1
Resistors 1614941-1
CPF0805 5K11 0.1% 25PPM

CPF0805 5K11 0.1% 25PPM

Buy Now
Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1614941-1-ND
Chip Resistor - Surface Mount 1614941-1-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1614941-1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
1614941-1
Chip Resistor - Surface Mount 1614941-1
RES SMD 5.11KOHM 0.1% 1/10W 0805

RES SMD 5.11KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1614941-1 1614941-1-ND 1614941-1
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details