221 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 221K OHM 0.5% 1/4W 0805
RES 221K OHM 0.5% 1/4W 0805
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73H2ATTD2213DTR-ND | 430-RK73H2ATTD2213D | RK73H2ATTD2213D |
| Product Name | Chip Resistor - Surface Mount | RES 221K OHM 0.5% 1/4W 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |