KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1JTTD4640F

Description
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4640FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4640FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4640FDKR-ND
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4640FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4640FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4640FCT-ND
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1JTTD4640FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1JTTD4640FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1JTTD4640FTR-ND
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors 1/10watts 464ohms 1% - 430-RK73H1JTTD4640F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/10watts 464ohms 1%
430-RK73H1JTTD4640F
Thick Film Resistors 1/10watts 464ohms 1% 430-RK73H1JTTD4640F
Thick Film Resistors 1/10watts 464ohms 1%

Thick Film Resistors 1/10watts 464ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - RK73H1JTTD4640F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1JTTD4640F
Chip Resistor - Surface Mount RK73H1JTTD4640F
RES 464 OHM 1% 1/8W 0603

RES 464 OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 464R, 1%, 0.125W, 0603 Rohs Compliant Koa - 85AH0796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.125W, 0603 Rohs Compliant Koa
85AH0796
Res, 464R, 1%, 0.125W, 0603 Rohs Compliant Koa 85AH0796
RES, 464R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 464R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73H1JTTD4640FDKR-ND 430-RK73H1JTTD4640F RK73H1JTTD4640F 85AH0796
Product Name Chip Resistor - Surface Mount Thick Film Resistors 1/10watts 464ohms 1% Chip Resistor - Surface Mount Res, 464R, 1%, 0.125W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details