KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73H1HTTC1623F

Description
Win Source Part Number: 982875-RK73H1HTTC162 3F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 162 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC1623F TR,2019-RK73H1HTTC16 23FCT,2019-RK73H1HTT C1623FDKR Base Product Number: RK73H1H
Request a Quote Datasheet
Description
Win Source Part Number: 982875-RK73H1HTTC162 3F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 162 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC1623F TR,2019-RK73H1HTTC16 23FCT,2019-RK73H1HTT C1623FDKR Base Product Number: RK73H1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
982875-RK73H1HTTC1623F
Resistors - Chip Resistor - Surface Mount 982875-RK73H1HTTC1623F
Win Source Part Number: 982875-RK73H1HTTC162 3F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 162 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H1HTTC1623F TR,2019-RK73H1HTTC16 23FCT,2019-RK73H1HTT C1623FDKR Base Product Number: RK73H1H

Win Source Part Number: 982875-RK73H1HTTC1623F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 162 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H1HTTC1623FTR,2019-RK73H1HTTC1623FCT,2019-RK73H1HTTC1623FDKR
Base Product Number: RK73H1H

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1623FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1623FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1623FCT-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1623FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1623FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1623FTR-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1HTTC1623FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1HTTC1623FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1HTTC1623FDKR-ND
162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

162 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 982875-RK73H1HTTC1623F 2019-RK73H1HTTC1623FCT-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers