TE Connectivity Surface Mount Resistors 1-1623703-8

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 1.6 x .85 x .45 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.7K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 1.6 x .85 x .45 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.7K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1-1623703-8
Surface Mount Resistors 1-1623703-8
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 1.6 x .85 x .45 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 4.7K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0603 Product Type : Fixed Resistor Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 1.6 x .85 x .45

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 4.7K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0603
  • Product Type : Fixed Resistor
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now
Chip Resistor - Surface Mount - 1-1623703-8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
1-1623703-8
Chip Resistor - Surface Mount 1-1623703-8
RES 4.7K OHM 1% 1/10W 0603

RES 4.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1-1623703-8 1-1623703-8
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers