KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732HTTE3904F

Description
3.9 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732HTTE3904FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE3904FTR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE3904FTR-ND
3.9 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

3.9 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732HTTE3904FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE3904FDKR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE3904FDKR-ND
RES 3.9M OHM 1% 1/2W 2010

RES 3.9M OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732HTTE3904FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE3904FCT-ND
Chip Resistor - Surface Mount 2019-HV732HTTE3904FCT-ND
RES 3.9M OHM 1% 1/2W 2010

RES 3.9M OHM 1% 1/2W 2010

Buy Now Datasheet
Res, 3M9, 1%, 0.5W, 2010 Rohs Compliant Koa - 84AH5899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 1%, 0.5W, 2010 Rohs Compliant Koa
84AH5899
Res, 3M9, 1%, 0.5W, 2010 Rohs Compliant Koa 84AH5899
RES, 3M9, 1%, 0.5W, 2010 ROHS COMPLIANT: YES

RES, 3M9, 1%, 0.5W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV732HTTE3904FTR-ND 84AH5899
Product Name Chip Resistor - Surface Mount Res, 3M9, 1%, 0.5W, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details