Isabellenhutte USA Resistors - Chip Resistor - Surface Mount VMS-R220-1.0-U

Description
Win Source Part Number: 1375419-VMS-R220-1.0 -U Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: VMS Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 20ppm/°C Resistance: 220 mOhms Power (Watts): 4W Composition: Metal Foil Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375419-VMS-R220-1.0 -U Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: VMS Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 20ppm/°C Resistance: 220 mOhms Power (Watts): 4W Composition: Metal Foil Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375419-VMS-R220-1.0-U
Resistors - Chip Resistor - Surface Mount 1375419-VMS-R220-1.0-U
Win Source Part Number: 1375419-VMS-R220-1.0 -U Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: VMS Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 20ppm/°C Resistance: 220 mOhms Power (Watts): 4W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375419-VMS-R220-1.0-U
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Isabellenhuette USA
Series: VMS
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 20ppm/°C
Resistance: 220 mOhms
Power (Watts): 4W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 OHM 4W Resistor
52-VMS-R220-1.0-U
0.22 OHM 4W Resistor 52-VMS-R220-1.0-U
RES 0.22 OHM 1% 4W 2512 Product overview: VMS-R220-1.0-U from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-VMS-R220-1.0-U can be used for catalog matching and distributor lookup.

RES 0.22 OHM 1% 4W 2512 Product overview: VMS-R220-1.0-U from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-VMS-R220-1.0-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1375419-VMS-R220-1.0-U 52-VMS-R220-1.0-U
Product Name Resistors - Chip Resistor - Surface Mount 0.22 OHM 4W Resistor
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details