CASTECH, Inc. Rectangular Windows WINR-127-063-060-BK7

Description
• Most sizes ? /20 transmitted wavefront, 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.
Request a Quote
Description
• Most sizes ? /20 transmitted wavefront, 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Windows - WINR-127-063-060-BK7 - CASTECH, Inc.
Fuzhou, China
Rectangular Windows
WINR-127-063-060-BK7
Rectangular Windows WINR-127-063-060-BK7
• Most sizes ? /20 transmitted wavefront, 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.

• Most sizes ? /20 transmitted wavefront, 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Windows
Product Number WINR-127-063-060-BK7
Product Name Rectangular Windows
Window Type Plane
Window Material BK7 Glass
Window Shape Rectangular
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Windows - WINR-254-127-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Rectangular
View Details
Brewster Windows - WINB-160-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
Square Windows - WINS-127-031-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Square
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details