Newport MKS Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm FSW13AR.15

Description
The FSW13AR.15 is a 200 to 700 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV, Laserline & Broadband Applications UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The FSW13AR.15 is a 200 to 700 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV, Laserline & Broadband Applications UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm - FSW13AR.15 - Newport MKS
Irvine, CA, United States
Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm
FSW13AR.15
Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm FSW13AR.15
The FSW13AR.15 is a 200 to 700 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications. Ideal for UV, Laserline & Broadband Applications UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The FSW13AR.15 is a 200 to 700 nm antireflection coated, 15.0 mm in diameter and 2.0 mm thick UV Fused Silica window with λ/10 transmitted wavefront distortion. UV fused silica is the best choice to use in the ultraviolet region down to 195 nm due to its extraordinary high optical transmissivity for ultraviolet light. Fused silica is ideally used in high-energy laser applications with its high laser damage resistance. Its low thermal expansion coefficient allows the window to withstand very high operating temperatures, making this window an excellent choice for more demanding applications.

Ideal for UV, Laserline & Broadband Applications


UV Grade Fused Silica is synthetic amorphous silicon dioxide of extremely high purity providing maximum transmission from 195 to 2100 nm. This non-crystalline, colorless silica glass combines a very low thermal expansion coefficient with good optical qualities, and excellent transmittance in the ultraviolet region. Transmission and homogeneity exceed those of crystalline quartz without the problems of orientation and temperature instability inherent in the crystalline form. It will not fluoresce under UV light and is resistant to radiation. For high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number FSW13AR.15
Product Name Parallel Optical Window, UV Fused Silica, 15.0 mm, λ/10, 250-700 nm
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
Window Diameter, Side Length, or Rectangular Length 15 mm (0.5906 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick - SAW24 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Fiber Laser Protective Window, Fused Silica, 30 mm, 5.0 mm Thick, 1030-1090 nm - 632830-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 500-1100 nm - 10Q20RAR.L - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 500-1100 nm
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, Uncoated - FSW12 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details