These general purpose plate beam splitters are for use at 45°. Our plate beam splitters are available for both visible, NIR and Telecoms applications. We stock 50/50 plate beamsplitters and 70/30 plate beamsplitters for visible applications such as imaging and 50/50 plate beamsplitters for NIR for use in medical and laser applications and interferometers.
The Beamsplitter multilayer dielectric coating is deposited on standard white float glass that has a relatively good grade of flatness and surface quality. All general purpose grade beamsplitters have a multilayer broad band antireflective coating on the rear to eliminate problematic secondary reflections.
Knight Optical's plate beamsplitters are available in 1mm and 3mm thicknesses. The 1mm thick beamsplitters are useful where compactness and weight are an issue. The white float glass used can be particularly useful in the near infrared plate beamsplitter as it avoids strong IR absorption.
For more information on our stock range of general purpose plate beamsplitters, or to enquire about a custom quote, please contact our technical sales team.
| Knight Optical (UK) Ltd | |
|---|---|
| Product Category | Plate Beamsplitters |
| Product Number | BHE2506 |
| Product Name | Plate Beamsplitter Standard Range 50/50 NIR 530-1070nm 25x15x1mmthk |
| Beamsplitter Coating | Antireflection Coating |
| Beamsplitter Shape | Circular; Rectangular |
| Beamsplitter Diameter, Side Length, or Rectangular Length | 0.2000 mm (0.0079 inch) |
| Rectangular Width | 15 mm (0.5906 inch) |