Alluxa, Inc. 695 ULTRA Longpass Dichroic Beamsplitter 7157

Description
ULTRA Series longpass dichroic filter with a 695 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 705.5 nm to 850 nm, greater than 98% average reflectance from 400 nm to 684.5 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series longpass dichroic filter with a 695 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 705.5 nm to 850 nm, greater than 98% average reflectance from 400 nm to 684.5 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
695 ULTRA Longpass Dichroic Beamsplitter - 7157 - Alluxa, Inc.
Santa Rosa, CA, United States
695 ULTRA Longpass Dichroic Beamsplitter
7157
695 ULTRA Longpass Dichroic Beamsplitter 7157
ULTRA Series longpass dichroic filter with a 695 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 705.5 nm to 850 nm, greater than 98% average reflectance from 400 nm to 684.5 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series longpass dichroic filter with a 695 nm (± 4.0 nm) cut-on wavelength, greater than 95% average transmittance from 705.5 nm to 850 nm, greater than 98% average reflectance from 400 nm to 684.5 nm, and an exceptionally steep cut-on edge transition. This dichroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7157
Product Name 695 ULTRA Longpass Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

642 Longpass Dichroic Beamsplitter - 7162 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
507.5 Longpass Dichroic Beamsplitter - 7158 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
411_505_582_669_763 ULTRA Pentaband Dichroic Beamsplitter - 7206 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
537 ULTRA Longpass Dichroic Beamsplitter - 7754 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details