Newport MKS Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 266 nm, S-Pol 10Q20HBS.11S

Description
The 10Q20HBS.11S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and S polarization. The back surface is coated with a high power AR V coat. Offered in 1 inch (25.4 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.
Request a Quote
Description
The 10Q20HBS.11S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and S polarization. The back surface is coated with a high power AR V coat. Offered in 1 inch (25.4 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 266 nm, S-Pol - 10Q20HBS.11S - Newport MKS
Irvine, CA, United States
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 266 nm, S-Pol
10Q20HBS.11S
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 266 nm, S-Pol 10Q20HBS.11S
The 10Q20HBS.11S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and S polarization. The back surface is coated with a high power AR V coat. Offered in 1 inch (25.4 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.

The 10Q20HBS.11S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The front of the beamsplitter is coated with a high power beam splitting coating optimized for a 266 nm center wavelength, 45 deg. angle of incidence and S polarization. The back surface is coated with a high power AR V coat. Offered in 1 inch (25.4 mm) diameter, ultra hard multilayer coatings are optimized for high-energy pulses and high damage thresholds. Meticulous production procedures guarantee they will withstand fluences greater than 10 J/cm2 at 1064 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10Q20HBS.11S
Product Name Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 266 nm, S-Pol
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.5%
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7, 480-700 nm - 10B20BS.1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.1
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 100 mm, 0-4 OD - 100FS04DV.4 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Beamsplitter, FemtoOptics, P Polarized, 25.4 mm diameter, 67%, 730-870 nm - 10Q08-03UF.BS67 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Shape Circular
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-1 OD - 50FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details