Rogers Machinery Company, Inc. Viking Pump - SEP Series Cryogenic Cold Weather Pumps AL4197-SEP1

Description
Superior self-priming capabilities Low temperature mechanical seal Quiet pulsation-free flow Designed for continuous or intermittent duty cycle Assembled and tested with food grade liquids Reliable, steady flow regardless of changes in pressure or viscosity Electric motor driven and VFD compatible Sealed anti-friction bearings eliminate the need for relubrication Threaded one-piece bearing housing allows for end clearance adjustment Behind the rotor seal, so shaft and bearings not exposed to process fluid One-piece casing ensures alignment for maximum bearing and seal life ANSI flanges easily convert to tri-clamp ISO 9001:2015 Certified
Request a Quote Datasheet
Description
Superior self-priming capabilities Low temperature mechanical seal Quiet pulsation-free flow Designed for continuous or intermittent duty cycle Assembled and tested with food grade liquids Reliable, steady flow regardless of changes in pressure or viscosity Electric motor driven and VFD compatible Sealed anti-friction bearings eliminate the need for relubrication Threaded one-piece bearing housing allows for end clearance adjustment Behind the rotor seal, so shaft and bearings not exposed to process fluid One-piece casing ensures alignment for maximum bearing and seal life ANSI flanges easily convert to tri-clamp ISO 9001:2015 Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viking Pump - SEP Series Cryogenic Cold Weather Pumps - AL4197-SEP1 - Rogers Machinery Company, Inc.
Portland, OR, United States
Viking Pump - SEP Series Cryogenic Cold Weather Pumps
AL4197-SEP1
Viking Pump - SEP Series Cryogenic Cold Weather Pumps AL4197-SEP1
Superior self-priming capabilities Low temperature mechanical seal Quiet pulsation-free flow Designed for continuous or intermittent duty cycle Assembled and tested with food grade liquids Reliable, steady flow regardless of changes in pressure or viscosity Electric motor driven and VFD compatible Sealed anti-friction bearings eliminate the need for relubrication Threaded one-piece bearing housing allows for end clearance adjustment Behind the rotor seal, so shaft and bearings not exposed to process fluid One-piece casing ensures alignment for maximum bearing and seal life ANSI flanges easily convert to tri-clamp ISO 9001:2015 Certified
  • Superior self-priming capabilities
  • Low temperature mechanical seal
  • Quiet pulsation-free flow
  • Designed for continuous or intermittent duty cycle
  • Assembled and tested with food grade liquids
  • Reliable, steady flow regardless of changes in pressure or viscosity
  • Electric motor driven and VFD compatible

Sealed anti-friction bearings eliminate the need for relubrication

Threaded one-piece bearing housing allows for end clearance adjustment

Behind the rotor seal, so shaft and bearings not exposed to process fluid

One-piece casing ensures alignment for maximum bearing and seal life

ANSI flanges easily convert to tri-clamp

ISO 9001:2015 Certified

Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Liquid Handling Pumps
Product Number AL4197-SEP1
Product Name Viking Pump - SEP Series Cryogenic Cold Weather Pumps
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF2 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S30_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details