CW laser diode for pumping solid-state lasers and medical instruments, housed in a package with dimensions of 9.0 mm length, 5.7 mm width, and 5.0 mm height, featuring a 50 µm × 1 µm emitting area. It delivers a continuous radiant output power of 1 W at a peak wavelength of 808 nm, operates with a forward current of up to 1.4 A, and functions within an ambient temperature range of 0 to +30 °C. Beam divergence is 4 to 12 degrees horizontally and 27 to 37 degrees vertically. The device has a lasing threshold of 0.35 to 0.45 A and an operating voltage of 2 to 3 V at 1 W output. Reverse voltage must not exceed 2 V.
High-power CW laser diode
These diodes generate higher output power, operating in multiple lateral modes.
The most suitable LD can be selected from an assortment of wavelengths, size of emitting areas, output power, etc.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Lasers |
| Product Number | L8763-42 |
| Product Name | CW laser diodes (CWLD) |
| Laser Type | Laser Diodes |