XJCSENSOR Technology Co., Ltd. Dynamic Torque Sensor X-DT-2002

Description
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. High sampling frequency, Quick response, Strong antiinterference ability.
Request a Quote
Description
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. High sampling frequency, Quick response, Strong antiinterference ability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dynamic Torque Sensor - X-DT-2002 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Dynamic Torque Sensor
X-DT-2002
Dynamic Torque Sensor X-DT-2002
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. High sampling frequency, Quick response, Strong antiinterference ability.

  • With reset function and speed measurement function.
  • Output positive and negative torque signals. Various communication methods are available.
  • Non-contact structure, no wear.
  • Up to 5000r/min can be customized.
  • High torsional rigidity and strong overload protection capacity.
  • High precision with the principle of resistance strain type.
  • Good temperature characteristics with self-compensated strain gauge.
  • High sampling frequency, Quick response, Strong antiinterference ability.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Torque Sensors
Product Number X-DT-2002
Product Name Dynamic Torque Sensor
Electrical Output Voltage; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Joint Torque Sensor - X-ST208-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Joint Torque Sensor - X-ST208-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 664 In-lbs (765 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Joint Torque Sensor - X-ST207-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details
Static Torque Sensor - X-ST-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 1.77 to 885 In-lbs (2.04 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details