Kipp, Inc. Sandwich Mount 1291012

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1291012 is a 25.0 mm high sandwich mount with 8.0 mm deep M8 x 1.25 thread.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1291012 is a 25.0 mm high sandwich mount with 8.0 mm deep M8 x 1.25 thread.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291012 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291012
Sandwich Mount 1291012
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1291012 is a 25.0 mm high sandwich mount with 8.0 mm deep M8 x 1.25 thread.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 1291012 is a 25.0 mm high sandwich mount with 8.0 mm deep M8 x 1.25 thread.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291012
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - MN-50 - MN-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-40SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 14.00 lbs (6.35 kg)
Thickness 0.63 inch (16.00 mm)
View Details