Sugatsune America, Inc. LEVELING GLIDE (PARTS SEPARABLE) - EA-30M8 EA-30M8

Description
Bolt swivels to compensate for uneven floors Parts can be easily separated for recycling purpose
Description
Bolt swivels to compensate for uneven floors Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

Leveling glide EA-30M is a separable component with a steel bolt, ABS body in dark grey, and polypropylene base in natural finish. It has a load capacity of 100 kg (220 lbs), an M8 x 1.25 thread, and overall dimensions of 30 mm in height with bolt length of 20.5 mm. The swivel bolt compensates for uneven floors, and all parts are designed for easy separation during recycling. Total weight is 20 g, packed 80 per box and 800 per carton.

Datasheet Summary
Powered by GS/AI

Leveling glide EA-30M is a separable component with a steel bolt, ABS body in dark grey, and polypropylene base in natural finish. It has a load capacity of 100 kg (220 lbs), an M8 x 1.25 thread, and overall dimensions of 30 mm in height with bolt length of 20.5 mm. The swivel bolt compensates for uneven floors, and all parts are designed for easy separation during recycling. Total weight is 20 g, packed 80 per box and 800 per carton.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE (PARTS SEPARABLE) - EA-30M8 - EA-30M8 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE (PARTS SEPARABLE) - EA-30M8
EA-30M8
LEVELING GLIDE (PARTS SEPARABLE) - EA-30M8 EA-30M8
Bolt swivels to compensate for uneven floors Parts can be easily separated for recycling purpose

  • Bolt swivels to compensate for uneven floors
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number EA-30M8
Product Name LEVELING GLIDE (PARTS SEPARABLE) - EA-30M8
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-200 - SDY-MAS-24-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M6 - SAJ30-12-6M6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
LEVELING GLIDE - MKRL-40-12-32B6 - MKRL-40-12-32B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
LEVELING GLIDE - MDSF58-16-80 - MDSF58-16-80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details