Part Number: 774
Color: Blue
Material: Rubber - EPDM
Thread: M3
Supplied with M3 Thread Shoulder Screw
For .047" Thick Panels
.375" Mounting Hole
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 774
Color: Blue
Material: Rubber - EPDM
Thread: M3
Supplied with M3 Thread Shoulder Screw
For .047" Thick Panels
.375" Mounting Hole
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Anti-vibration grommets are designed for noise suppression and vibration isolation in office or lab equipment. Part 774 is a rubber isolator made of EPDM with a steel, nickel-plated shoulder screw. It has an outside diameter of 14.0 mm, an inside diameter of 4.9 mm, a panel mounting hole of 9.5 mm, a shoulder screw length of 6.4 mm, and an M3 thread. The panel thickness compatibility is 1.2 mm. It is supplied unassembled with the screw.
Datasheet Summary Powered by GS/AI
Anti-vibration grommets are designed for noise suppression and vibration isolation in office or lab equipment. Part 774 is a rubber isolator made of EPDM with a steel, nickel-plated shoulder screw. It has an outside diameter of 14.0 mm, an inside diameter of 4.9 mm, a panel mounting hole of 9.5 mm, a shoulder screw length of 6.4 mm, and an M3 thread. The panel thickness compatibility is 1.2 mm. It is supplied unassembled with the screw.