Stock Drive Products & Sterling Instrument - SDP/SI 1.25" Square Base Plate with 4 Mounting Holes A10Z40-1210B1

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Platemount isolator with a 1.25-inch square base and four mounting holes, designed for static loads between 4 and 20 lbf. The isolator consists of natural rubber bonded to a steel base, with a maximum deflection of 0.75 inches at the rated load. It provides 81% vibration isolation at a minimum load of 4 lbf and is rated for forcing frequencies up to 4000 cycles per minute. Mounting dimensions include a hole pattern with a diameter of 0.165 inches and a center-to-center spacing of 1.414 inches.

Datasheet Summary
Powered by GS/AI

Platemount isolator with a 1.25-inch square base and four mounting holes, designed for static loads between 4 and 20 lbf. The isolator consists of natural rubber bonded to a steel base, with a maximum deflection of 0.75 inches at the rated load. It provides 81% vibration isolation at a minimum load of 4 lbf and is rated for forcing frequencies up to 4000 cycles per minute. Mounting dimensions include a hole pattern with a diameter of 0.165 inches and a center-to-center spacing of 1.414 inches.

Suppliers

Company
Product
Description
Supplier Links
1.25
Hicksville, NY, United States
1.25" Square Base Plate with 4 Mounting Holes
A10Z40-1210B1
1.25" Square Base Plate with 4 Mounting Holes A10Z40-1210B1
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1210B1
Product Name 1.25" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ring Mount Rated @ 5.0 Lbs with a Dynamic Spring Constant of 137 Lb/in - A10Z 8-132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 5.00 lbs (2.27 kg)
View Details
19.69
Specs
Application Vibration Isolation
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-308B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 135.00 lbs (61.22 kg)
View Details