Yankee Environmental Systems, Inc. Pyranometer UVB-1 / UVA-1

Description
Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable UV-sensitive fluorescent phosphor to stop all of the sun's visible light and convert UV photons into visible light, which, in turn, is measured by a solid-state photodetector. UVB-1 and UVA-1 pyranometers are rugged instruments, designed to ensure stability of operation during long term, unattended operation in remote field stations. Both instruments measure global solar irradiance, the radiation received by a horizontal surface from the entire hemisphere of the sky. Global radiation includes both light transmitted directly through the atmosphere and light scattered by atmospheric gases and particulate matter in the atmosphere. Unlike the case of visible light, scattered UV-B light is a major and, under some conditions, a dominant component of the global radiation. The design of the UVB-1 Pyranometer ensures the proper measurement of both components. The Model UVA-1 is nearly identical to a UVB-1 but utilizes a phosphor that is sensitive out to 400 nm. Although the UVA-1 measures both UV-B (280-320 nm) and UV-A (320-400 nm), because the solar spectrum's UV-A irradiance component is approximately 100 times greater than the UV-B portion, the output is essentially UV-A.
Datasheet
Description
Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable UV-sensitive fluorescent phosphor to stop all of the sun's visible light and convert UV photons into visible light, which, in turn, is measured by a solid-state photodetector. UVB-1 and UVA-1 pyranometers are rugged instruments, designed to ensure stability of operation during long term, unattended operation in remote field stations. Both instruments measure global solar irradiance, the radiation received by a horizontal surface from the entire hemisphere of the sky. Global radiation includes both light transmitted directly through the atmosphere and light scattered by atmospheric gases and particulate matter in the atmosphere. Unlike the case of visible light, scattered UV-B light is a major and, under some conditions, a dominant component of the global radiation. The design of the UVB-1 Pyranometer ensures the proper measurement of both components. The Model UVA-1 is nearly identical to a UVB-1 but utilizes a phosphor that is sensitive out to 400 nm. Although the UVA-1 measures both UV-B (280-320 nm) and UV-A (320-400 nm), because the solar spectrum's UV-A irradiance component is approximately 100 times greater than the UV-B portion, the output is essentially UV-A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - UVB-1 / UVA-1 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Pyranometer
UVB-1 / UVA-1
Pyranometer UVB-1 / UVA-1
Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable UV-sensitive fluorescent phosphor to stop all of the sun's visible light and convert UV photons into visible light, which, in turn, is measured by a solid-state photodetector. UVB-1 and UVA-1 pyranometers are rugged instruments, designed to ensure stability of operation during long term, unattended operation in remote field stations. Both instruments measure global solar irradiance, the radiation received by a horizontal surface from the entire hemisphere of the sky. Global radiation includes both light transmitted directly through the atmosphere and light scattered by atmospheric gases and particulate matter in the atmosphere. Unlike the case of visible light, scattered UV-B light is a major and, under some conditions, a dominant component of the global radiation. The design of the UVB-1 Pyranometer ensures the proper measurement of both components. The Model UVA-1 is nearly identical to a UVB-1 but utilizes a phosphor that is sensitive out to 400 nm. Although the UVA-1 measures both UV-B (280-320 nm) and UV-A (320-400 nm), because the solar spectrum's UV-A irradiance component is approximately 100 times greater than the UV-B portion, the output is essentially UV-A.

Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable UV-sensitive fluorescent phosphor to stop all of the sun's visible light and convert UV photons into visible light, which, in turn, is measured by a solid-state photodetector. UVB-1 and UVA-1 pyranometers are rugged instruments, designed to ensure stability of operation during long term, unattended operation in remote field stations.

Both instruments measure global solar irradiance, the radiation received by a horizontal surface from the entire hemisphere of the sky. Global radiation includes both light transmitted directly through the atmosphere and light scattered by atmospheric gases and particulate matter in the atmosphere. Unlike the case of visible light, scattered UV-B light is a major and, under some conditions, a dominant component of the global radiation. The design of the UVB-1 Pyranometer ensures the proper measurement of both components.

The Model UVA-1 is nearly identical to a UVB-1 but utilizes a phosphor that is sensitive out to 400 nm. Although the UVA-1 measures both UV-B (280-320 nm) and UV-A (320-400 nm), because the solar spectrum's UV-A irradiance component is approximately 100 times greater than the UV-B portion, the output is essentially UV-A.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number UVB-1 / UVA-1
Product Name Pyranometer
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Wavelength Range Measured 280 to 400 nm (2800 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Single Detector Rotating Shadowband Radiometer - SDR-1 - Yankee Environmental Systems, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Solar Detector Instrument Type Radiometer
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details