Kingstate Electronics Corp. Driver Type Kingstate KDMG36008

Description
Driver Type:Micro; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:150mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:450Hz; Frequency Response Max:6kHz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
Driver Type:Micro; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:150mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:450Hz; Frequency Response Max:6kHz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Type Kingstate - 61M7029 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Kingstate
61M7029
Driver Type Kingstate 61M7029
Driver Type:Micro; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:150mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:450Hz; Frequency Response Max:6kHz; Speaker Shape:Round RoHS Compliant: Yes

Driver Type:Micro; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:150mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:450Hz; Frequency Response Max:6kHz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61M7029
Product Name Driver Type Kingstate
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Column Speaker - COLW81 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - LX-215, LX-215E - Wharfedale Pro
Wharfedale Pro
Specs
SPL 135 dB
Nominal Power 1400 watts
Maximum Power 2800 watts
View Details