Kingstate Electronics Corp. Speakers KDMG26008N-10W2

Description
15% 8次 540Hz 84dB 1W Speakers ROHS
Description
15% 8次 540Hz 84dB 1W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
15% 8次 540Hz 84dB 1W Speakers ROHS

15% 8次 540Hz 84dB 1W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number KDMG26008N-10W2
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details