Kingstate Electronics Corp. Driver Type Kingstate KDMG20008

Description
Driver Type:Micro; External Diameter - Metric:20mm; Impedance:8ohm; Power Rating Nom:300mW; Sound Level SPL:92dB; External Diameter - Imperial:0.787"; Frequency Response Min:560Hz; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
Driver Type:Micro; External Diameter - Metric:20mm; Impedance:8ohm; Power Rating Nom:300mW; Sound Level SPL:92dB; External Diameter - Imperial:0.787"; Frequency Response Min:560Hz; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Type Kingstate - 61M7026 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Kingstate
61M7026
Driver Type Kingstate 61M7026
Driver Type:Micro; External Diameter - Metric:20mm; Impedance:8ohm; Power Rating Nom:300mW; Sound Level SPL:92dB; External Diameter - Imperial:0.787"; Frequency Response Min:560Hz; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: Yes

Driver Type:Micro; External Diameter - Metric:20mm; Impedance:8ohm; Power Rating Nom:300mW; Sound Level SPL:92dB; External Diameter - Imperial:0.787"; Frequency Response Min:560Hz; Frequency Response Max:7kHz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61M7026
Product Name Driver Type Kingstate
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
Speakers - 2603-CS23-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details