Biamp Systems, Ltd. VERIS 3-Way 15" Installation Speaker (90 x 40) VERIS 3594

Description
The VERIS 3594 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3594 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 70 Hz - 13 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 124 dB continuous / 131 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 58 lbs / 26.3 kg
Description
The VERIS 3594 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3594 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 70 Hz - 13 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 124 dB continuous / 131 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 58 lbs / 26.3 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 3-Way 15
Berlin, CT, USA
VERIS 3-Way 15" Installation Speaker (90 x 40)
55351
VERIS 3-Way 15" Installation Speaker (90 x 40) 55351
The VERIS 3594 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3594 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 70 Hz - 13 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 124 dB continuous / 131 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 58 lbs / 26.3 kg

The VERIS 3594 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations.
Featuring horn loaded mid-range and high frequency drivers, the 3594 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep.
Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 70 Hz - 13 kHz (±4 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 124 dB continuous / 131 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern
Weight: 58 lbs / 26.3 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55351
Product Name VERIS 3-Way 15" Installation Speaker (90 x 40)
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Surface Mount Loudspeaker - DX-S8 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details