Kingbright Corporation 2.8X0.8MM RA YELLOW SMD LED AA2810ASYSK

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA YELLOW SMD LED - AA2810ASYSK - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA YELLOW SMD LED
AA2810ASYSK
2.8X0.8MM RA YELLOW SMD LED AA2810ASYSK
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-AA2810ASYSKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2810ASYSKCT-ND
LED Indication - Discrete 754-AA2810ASYSKCT-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA2810ASYSKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2810ASYSKDKR-ND
LED Indication - Discrete 754-AA2810ASYSKDKR-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA2810ASYSKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2810ASYSKTR-ND
LED Indication - Discrete 754-AA2810ASYSKTR-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810ASYSK 754-AA2810ASYSKCT-ND
Product Name 2.8X0.8MM RA YELLOW SMD LED LED Indication - Discrete
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM YEL SMD LED YOKE LEAD - AM2520YC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details