IDEA, Inc. G791B Series G791B/YG

Description
Panel mount indicator, snaps into 4 mm diameter hole
Description
Panel mount indicator, snaps into 4 mm diameter hole

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G791B Series
G791B/YG
G791B Series G791B/YG
Panel mount indicator, snaps into 4 mm diameter hole

Panel mount indicator, snaps into 4 mm diameter hole

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G791B/YG
Product Name G791B Series
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details