ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX23SIC-TR

Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1722-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1722-2-ND
LED Indication - Discrete 67-1722-2-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1722-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1722-1-ND
LED Indication - Discrete 67-1722-1-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 67-1722-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1722-6-ND
LED Indication - Discrete 67-1722-6-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241850-SML-LX23SIC-TR
Optoelectronics - LED Indication - Discrete 1241850-SML-LX23SIC-TR
Win Source Part Number: 1241850-SML-LX23SIC- TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 300mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 1.40mm Package / Case: 2-SMD, J-Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.40mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1722-2R,67-1722-1 ,67-1722-2,Q4540079, SMLLX23SICTR,67-1722 -1R,67-1722-6 Base Product Number: SML-LX23

Win Source Part Number: 1241850-SML-LX23SIC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 300mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 1.40mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SMD
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.40mm
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1722-2R,67-1722-1,67-1722-2,Q4540079,SMLLX23SICTR,67-1722-1R,67-1722-6
Base Product Number: SML-LX23

Buy Now Datasheet
LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP - 70127306 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP
70127306
LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP 70127306
LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP

LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP

Supplier's Site
Led, Red, 1.4Mm X 2Mm, 300Mcd, 636Nm; Led Color Lumex - 28M9288 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.4Mm X 2Mm, 300Mcd, 636Nm; Led Color Lumex
28M9288
Led, Red, 1.4Mm X 2Mm, 300Mcd, 636Nm; Led Color Lumex 28M9288
LED, RED, 1.4MM X 2MM, 300MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:300mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.4MM X 2MM, 300MCD, 636NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.4mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:636nm; Luminous Intensity:300mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1722-2-ND 1241850-SML-LX23SIC-TR 70127306 28M9288
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED; 2.0 X 3MM SMD LED W/REFLECTOR SUPER RED ALLNGAP Led, Red, 1.4Mm X 2Mm, 300Mcd, 636Nm; Led Color Lumex
LED Package: 2-SMD, J-Lead 1.4mm x 2mm
LED Type Red Red; Red Red Red; Red
Peak Wavelength 636 nm (6360 Å) 636 nm (6360 Å) 636 nm (6360 Å) 636 nm (6360 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Luminous Intensity 300 milliCandela 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details