IDEA, Inc. G55M Series G55M/YB

Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet
Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G55M Series
G55M/YB
G55M Series G55M/YB
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G55M/YB
Product Name G55M Series
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1001-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details