IDEA, Inc. G71B Series G71B/EG

Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet
Datasheet Summary
Powered by GS/AI

The G71B/EG is a panel mount LED assembly designed to fit into a nominal 1/4" hole from the front of a panel. It features a three-leaded configuration with two dice in a common cathode setup, allowing for bi-color functionality with red and green LEDs. The assembly is equipped with UL 1061, 26 AWG, PVC insulated multi-strand wires that come stripped and tinned at the ends. This product operates effectively at a forward current of 20 mA, with a peak wavelength of 635 nm for red and 565 nm for green. The luminous intensity is rated at 2.5 mcd for both colors, with a viewing angle of 10-20 degrees. The G71B/EG is suitable for applications requiring visual indicators and can be customized with different wire lengths. It is important to note that series resistors may be necessary for operation at non-standard voltages.

Datasheet Summary
Powered by GS/AI

The G71B/EG is a panel mount LED assembly designed to fit into a nominal 1/4" hole from the front of a panel. It features a three-leaded configuration with two dice in a common cathode setup, allowing for bi-color functionality with red and green LEDs. The assembly is equipped with UL 1061, 26 AWG, PVC insulated multi-strand wires that come stripped and tinned at the ends. This product operates effectively at a forward current of 20 mA, with a peak wavelength of 635 nm for red and 565 nm for green. The luminous intensity is rated at 2.5 mcd for both colors, with a viewing angle of 10-20 degrees. The G71B/EG is suitable for applications requiring visual indicators and can be customized with different wire lengths. It is important to note that series resistors may be necessary for operation at non-standard voltages.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G71B Series
G71B/EG
G71B Series G71B/EG
Designed to snap into a nominal 1/4" hole from the front of a panel

Designed to snap into a nominal 1/4" hole from the front of a panel

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G71B/EG
Product Name G71B Series
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2062-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers