Broadcom Inc. LED Indication - Discrete ASMT-SGB5-ZW7Y3

Description
Green 525nm LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ASMT-SGB5-ZW7Y3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
ASMT-SGB5-ZW7Y3-ND
LED Indication - Discrete ASMT-SGB5-ZW7Y3-ND
Green 525nm LED Indication - Discrete 3.2V 4-PLCC

Green 525nm LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-SGB5-ZW7Y3-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details