LE-0504-01UV -- WEDGE BASED L.E.D.’S
JKL Components Corporation
Wedge Based L.E.D.’s
LE-0504-01UV
Description
Wedge based, flat top
Description
Wedge based, flat top
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
LE-0504-01UV |
|
Product Name
|
Wedge Based L.E.D.’s |
|
LED Package:
|
T-1 3/4
|
|
LED Type
|
Ultraviolet
|
|
Viewing Angle
|
95 degrees
|
|
Luminous Intensity
|
170 milliCandela
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Neutral white
Array
Array
Number of Array Elements
1
View Details
LED Type
Ultraviolet
Peak Wavelength
275 to 315 nm (2750 to 3150 Å)
Viewing Angle
120 degrees
View Details
LED Package:
5mm Plastic Round
LED Type
Red
Peak Wavelength
594 nm (5940 Å)
View Details