OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW JDSMS1.PC

Description
DURIS® E 5, 3000 K - 6500 K (white), CRI min. 70, , Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available
Description
DURIS® E 5, 3000 K - 6500 K (white), CRI min. 70, , Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW JDSMS1.PC
DURIS® low and mid power LEDs GW JDSMS1.PC
DURIS® E 5, 3000 K - 6500 K (white), CRI min. 70, , Product Features Color: 3000 K - 6500 K (white) Color Rendering Index: min. 70 Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

DURIS® E 5, 3000 K - 6500 K (white), CRI min. 70, ,

Product Features

  • Color: 3000 K - 6500 K (white)
  • Color Rendering Index: min. 70
  • Viewing angle at 50 % IV: 120°
  • Lumen Maintenance: Test results according to IESNA LM-80 available
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JDSMS1.PC
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details