IDEA, Inc. G66B Series G66B/I5

Description
Right angle indicator, short size front to back
Datasheet
Description
Right angle indicator, short size front to back
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G66B Series
G66B/I5
G66B Series G66B/I5
Right angle indicator, short size front to back

Right angle indicator, short size front to back

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G66B/I5
Product Name G66B Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details