OSRAM Opto Semiconductors Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group GH CS8PM1.24-4T2U-1

Description
LED, HB, RED, 660NM, SMD; Product Range:OSLON SSL 80 Series; LED Colour:Red; Wavelength Typ:660nm; Viewing Angle:80°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.15V; RoHS Compliant: Yes
Datasheet
Description
LED, HB, RED, 660NM, SMD; Product Range:OSLON SSL 80 Series; LED Colour:Red; Wavelength Typ:660nm; Viewing Angle:80°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.15V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group - 18AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group
18AC7362
Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group 18AC7362
LED, HB, RED, 660NM, SMD; Product Range:OSLON SSL 80 Series; LED Colour:Red; Wavelength Typ:660nm; Viewing Angle:80°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.15V; RoHS Compliant: Yes

LED, HB, RED, 660NM, SMD; Product Range:OSLON SSL 80 Series; LED Colour:Red; Wavelength Typ:660nm; Viewing Angle:80°; Luminous Flux @ Test:-; Forward Current If Max:1A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.15V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
GH CS8PM1.24-4T2U-1
High Power LEDs - Single Color GH CS8PM1.24-4T2U-1
High Power LEDs - Single Color Red OSLON SSL 80

High Power LEDs - Single Color Red OSLON SSL 80

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 18AC7362 GH CS8PM1.24-4T2U-1
Product Name Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group High Power LEDs - Single Color
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CR03-BU802TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details