IDEA, Inc. G97XB Series G97XB/SG

Description
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row
Datasheet
Description
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G97XB Series
G97XB/SG
G97XB Series G97XB/SG
2 or 3 leads available, pins spaced on 2.54 mm centers in a single row

2 or 3 leads available, pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G97XB/SG
Product Name G97XB Series
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details
4 POS,RA,YEL LED - AM2520EF/4YD - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details