Marktech Optoelectronics High Brightness LED C513A-MSN

Description
CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Datasheet
Description
CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - C513A-MSN - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
C513A-MSN
High Brightness LED C513A-MSN
CREE Through Hole LEDs CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.

CREE Through Hole LEDs
CREE's extensive portfolio of products offer outstanding performance value for indoor and outdoor applications. CREE LEDs are made with an advanced optical-grade epoxy that offers superior high-temperature and high moisture-resistance performance in outdoor signal and sign applications. The encapsulation resin contains anti-UV material in order to reduce the effects of long-term exposure to direct sunlight.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number C513A-MSN
Product Name High Brightness LED
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Chips - OPC7400-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Optical Power Output 2.5 milliwatts
View Details